EN
  • EN
  • DE

MMBD101LT1G

Part No MMBD101LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 225MW 7V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Max) 225mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 022365-MMBD101LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD101LT1G CAD Model

Description

Product Overview: MMBD101LT1G from ON Semiconductor

The MMBD101LT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to cater to high-speed switching applications in compact electronic circuits. Its design is optimized for low leakage current and low forward voltage drop, making it an excellent choice for high-efficiency systems.

Key Features

  • High-Speed Switching: The MMBD101LT1G is capable of very fast switching speeds which makes it suitable for high-frequency applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Low Leakage Current: It has a very low leakage current that ensures minimal power wastage when the diode is in the off state.
  • SOT-23 Package: Encased in a small SOT-23 package, the MMBD101LT1G is ideal for space-constrained applications.
  • RoHS Compliant: The product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various markets.

Applications

The MMBD101LT1G is versatile and can be used in a multitude of applications. Some of the common applications include:

  • High-speed switching in power supplies
  • Logic level conversion
  • Signal processing
  • DC-DC converters
  • General-purpose switching circuits

Reliability and Quality Assurance

ON Semiconductor is known for its commitment to quality, and the MMBD101LT1G is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. The product’s robust construction ensures that it can withstand the challenging conditions of industrial and commercial environments.

Conclusion

For designers and engineers looking for a reliable and efficient switching diode, the MMBD101LT1G from ON Semiconductor offers an excellent solution. Its low power loss, high-speed switching capabilities, and compact form factor make it a valuable component in any electronic system requiring precision and efficiency.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0841 $50.0395
1,450+ $0.0690 $100.0500
2,245+ $0.0669 $150.1905
3,095+ $0.0647 $200.2465
3,995+ $0.0626 $250.0870
5,350+ $0.0561 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess