Products specifications Report Issue?

Win Source Part Number WS1196943-PAC1942T-2E/4MX
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Current/Voltage Monitor
Sensing Method Low-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian PAC1942T-2E/4MX CAD Model

Description

The PAC1942T-2E/4MX is a high-precision, multi-channel energy and power monitoring device engineered by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to accurately measure voltage, current, and power of supply rails that are below 32V. It is an ideal solution for applications requiring real-time energy monitoring, such as power management in computing systems, embedded systems, and industrial applications.

Key Features

  • Multi-Channel Monitoring: The PAC1942T-2E/4MX features two high-side current-sense amplifiers and four power-monitoring channels. This allows for simultaneous monitoring of multiple power rails, providing comprehensive insights into system power consumption.
  • High Accuracy: With its precision calibration, the device ensures high accuracy in power and energy measurements, which is critical for optimizing system power efficiency and performance.
  • Low Voltage Operation: Designed to operate at supply voltages below 32V, this device is well-suited for low-voltage applications where power conservation is essential.
  • Digital Interface: It comes with a full-duplex I2C interface, allowing for easy integration into existing designs and facilitating communication with microcontrollers or other digital systems.
  • Configurable Averaging: The PAC1942T-2E/4MX allows for configurable time averaging on all power and energy readings, enabling customized performance based on specific application needs.

Applications

The versatility of the PAC1942T-2E/4MX makes it suitable for a wide range of applications, including:

  • Server and enterprise power supply monitoring
  • Embedded systems and IoT devices
  • Industrial automation and control systems
  • Power management systems
  • Battery-powered devices

With its robust feature set and Microchip's reputation for reliability, the PAC1942T-2E/4MX is a smart choice for designers looking to enhance their power management capabilities and achieve greater energy efficiency in their products.

You May Also Be Interested in

Microsemi Corporation
IDEAL SOLAR BYPASS 24V 2LGA
Need more? Email Us
ECAD model for LX2400ILG
ON Semiconductor
ELECT FUSE REGULATOR 8A 10WDFN
Lowest to €2.2930
ECAD model for NIS5820MT2TXG
Texas Instruments
INA302A3IPWR
Lowest to €2.8266
ECAD model for INA302A3IPWR
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN
Lowest to €3.8950
ECAD model for PAC1944T-E/4MX
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to €3.6790
ECAD model for INA302A3IPW
Diodes Incorporated
0.2A SINGLE CHANNEL CURRENT-LIMITED LOAD SWITCH | IC PWR SW USB SWITCH SOT23
Lowest to €0.0979
ECAD model for AP2331SA-7
ON Semiconductor
IC HOTSWAP CONTROLLER 32LQFN
Lowest to €3.1903
ECAD model for NCP81296MNTXG
ON Semiconductor
IC CURRENT SENSE 0.2% 6MLP
Lowest to €26.8303
ECAD model for FAN4010IL6X-F113
ON Semiconductor
IC LED DRIVER/REG CCR TP-FA
Lowest to €0.3325
ECAD model for NSI45090DDT4G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €2.8463 €45.5401
39+ €2.3355 €91.0826
61+ €2.2624 €138.0089
83+ €2.1894 €181.7226
108+ €2.1165 €228.5829
144+ €1.8976 €273.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention