Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Count Rate 5MHz
Trigger Type Negative Edge
Supply Voltage (V) 3V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74C90
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1224592-MM74C90N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C90N CAD Model

Description

The MM74C90N is a high-quality integrated circuit manufactured by ON Semiconductor, renowned for its precision and durability in various electronic applications. This IC is a Binary Counter chip that belongs to ON Semiconductor's 4000 series of CMOS logic integrated circuits.

Key Features

  • Versatility: The MM74C90N serves as a 4-bit binary counter, suitable for counting operations in a wide range of electronic devices.
  • Low Power Consumption: Designed with CMOS technology, it ensures low power dissipation, making it ideal for battery-operated devices.
  • High Noise Immunity: The MM74C90N exhibits excellent noise immunity, a critical feature for stable operation in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and making it adaptable to different system requirements.
  • Direct LED Driving Capability: The output of the MM74C90N can directly drive LEDs, which is beneficial for visual indication in counting applications.

Applications

The MM74C90N is widely used in digital systems where counting functionality is required. Its applications include, but are not limited to:

  • Time delay circuits
  • Digital clocks and timers
  • Frequency dividers
  • Event counters in industrial control systems
  • Other sequential logic operations

Technical Specifications

Some of the technical specifications that define the MM74C90N include:

  • Package: DIP-14 (Dual In-line Package with 14 pins)
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: 3V to 15V

Quality and Reliability

ON Semiconductor ensures that the MM74C90N meets rigorous quality and reliability standards. The IC undergoes thorough testing and quality control processes to guarantee performance in the most demanding conditions.

For detailed information, datasheets, and technical support regarding the MM74C90N, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention