The MM74C244WM from ON Semiconductor is an integrated circuit that serves as an octal buffer and line driver with 3-state outputs. Designed to provide interface buffering for a wide range of applications, this device is capable of driving bus lines or buffer memory address registers. The MM74C244WM is part of the 74C series, which are CMOS logic integrated circuits.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 3V to 15V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Performance and Quality
The MM74C244WM is characterized for operation over the full military temperature range of -40°C to +85°C. The device is built using CMOS technology, which ensures low power consumption while maintaining high speed. The 3-state outputs allow for connection to a common bus, which can be controlled by the output enable pins.
Applications
This octal buffer/line driver is suitable for a variety of applications including:
- Memory address drivers
- Bus-oriented systems
- Data transmission lines
- Driving heavy loads
Reliability and Compliance
ON Semiconductor is known for its commitment to quality and reliability. The MM74C244WM adheres to stringent standards, ensuring reliable performance in critical applications. It is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.
Ordering Information
Product is available in tape and reel packaging, facilitating the ease of use in high volume manufacturing environments. For detailed ordering and shipping information, refer to the ON Semiconductor website or contact their sales office.