EN
  • EN
  • DE

M48T35Y-70MH1F

Part No M48T35Y-70MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 256byte Clock/Calendar/NV Timekeeping RAM/Watchdog Timer/Battery Backup 28-Pin SOH T/R / IC RTC CLK/CALENDAR PAR 28SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 2mA @ 4.75V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 141130-M48T35Y-70MH1F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M48T35
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH1F CAD Model

Description

STMicroelectronics M48T35Y-70MH1F Timekeeper SRAM

The M48T35Y-70MH1F is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics. This integrated device combines a binary counter, a quartz crystal, and a battery to ensure that timekeeping and memory functions are maintained even when the main power is lost. The product is particularly suitable for applications requiring reliable data retention and precise timekeeping, such as in industrial control systems, telecommunications, and network equipment.

The SRAM operates at a voltage range of 4.5V to 5.5V, and the access time of 70ns allows for rapid data retrieval, making it an efficient choice for systems with stringent performance requirements. The M48T35Y-70MH1F features a self-contained battery and crystal within the encapsulated package, which ensures a long lifespan and stable operation over the product's lifetime.

The device is designed with a precision power-fail de-select circuit which, upon detection of a power failure, automatically switches to the battery supply, thus preserving the integrity of the data stored in the SRAM. The timekeeping function is maintained for over 10 years in the absence of power, thanks to the low-power design and the included lithium battery.

Integration features of the M48T35Y-70MH1F include a programmable alarm output active in battery-backup mode, which provides additional functionality for system power management. The Watchdog Timer is another key feature, which can be used to reset a system if the software fails to operate properly.

For ease of integration, the M48T35Y-70MH1F is packaged in a 28-pin, 600 mil DIP (Dual In-line Package) and is fully RoHS compliant. Its compatibility with JEDEC standard pinouts allows for easy replacement and design in without the need for significant board changes.

Overall, the M48T35Y-70MH1F from STMicroelectronics is a robust and reliable timekeeping SRAM solution that meets the demands of various time-sensitive and data-critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5362 $59.0724
5+ $24.2348 $121.1740
7+ $23.4775 $164.3425
9+ $22.7201 $204.4809
12+ $21.9628 $263.5536
16+ $19.6908 $315.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess