The MM3Z12VST from ON Semiconductor is a high-quality Zener diode, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is particularly suitable for use in situations where space is at a premium, thanks to its small package footprint.
Key Features
- Voltage Regulation: The MM3Z12VST offers a nominal Zener voltage of 12V, making it ideal for providing a stable reference voltage in various circuits.
- Power Dissipation: With a power dissipation of 300 mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical conditions.
- Package: Encased in a SOD-323 package, the MM3Z12VST is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
- Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for consistent performance.
- Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions.
Applications
The MM3Z12VST is versatile and can be used in numerous applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MM3Z12VST is no exception. It is manufactured to meet the highest industry standards for performance and reliability, making it a trusted component for engineers and designers alike.
Environmental Compliance
The MM3Z12VST complies with RoHS directives, meaning it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic designs.