EN
  • EN
  • DE

ML6428CS2

Part No ML6428CS2
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description S-Video Filter and 75 Ω Line Drivers with Summed Composite Output | IC FILTER VIDEO DUAL Y/C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications NTSC, PAL
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ML6428
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1224205-ML6428CS2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ML6428CS2 CAD Model

Description

The ML6428CS2 is a high-performance, dual-channel video filter and line driver designed by ON Semiconductor to cater to the demands of advanced video applications. This integrated circuit is tailored to provide optimal performance in systems that require video signal conditioning, such as video conferencing, security cameras, and digital VCRs.

Key Features

  • Dual-Channel Operation: The ML6428CS2 incorporates two independent video filters, allowing for simultaneous processing of multiple video signals.
  • High-Quality Filtering: It features low-pass filtering which is crucial for anti-aliasing and reconstruction of video signals, ensuring a clear and stable image output.
  • Line Driving Capability: With integrated line drivers, the ML6428CS2 is capable of driving video signals over long cables, maintaining signal integrity even in challenging conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it suitable for portable and battery-powered applications.
  • Adjustable Filter Characteristics: Users can adjust the filter characteristics to match the requirements of specific applications, providing flexibility and enhanced performance.

Applications

The versatility of the ML6428CS2 makes it an ideal choice for a wide range of video applications. Its superior filtering and driving capabilities are particularly useful in:

  • Video conferencing systems
  • Security and surveillance cameras
  • Professional video editing and broadcasting equipment
  • Digital video recorders (DVRs) and players
  • Video signal transmission systems

Technical Specifications

The ML6428CS2 operates over a supply voltage range of 4.5V to 5.5V, and it is available in a compact surface-mount package, making it easy to integrate into various designs. It is designed to work at the standard video frequencies and supports NTSC, PAL, and SECAM video formats.

ON Semiconductor's commitment to quality ensures that the ML6428CS2 meets the high reliability and performance standards required by today's sophisticated video processing equipment. Whether you're designing for consumer electronics or professional-grade video systems, the ML6428CS2 offers a reliable and efficient solution for video signal conditioning.

For detailed information regarding the ML6428CS2, including pin configurations, electrical characteristics, and application notes, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess