Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) ±2.37V ~ 5V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number LTC1060
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1207066-LTC1060CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1060CSW CAD Model

Description

The LTC1060CSW is a high-performance, universal dual filter building block designed by Linear Technology to offer a versatile solution for a wide range of filtering applications. This integrated circuit provides two independent filter blocks in a single package, each capable of implementing second-order functions or combined to create higher-order filters.

Key Features

  • Flexible Filter Configuration: The LTC1060CSW can be configured to implement various filter types such as low-pass, high-pass, band-pass, notch, and all-pass filters. This versatility makes it suitable for signal processing tasks in both audio and instrumentation applications.
  • Clock-Tunable Frequency: The filter's cutoff frequency can be adjusted by an external clock, or it can be set by the ratio of external resistors to internal capacitors, providing precision and ease of use for designers.
  • Low Noise and Distortion: With a design focused on minimizing noise and distortion, the LTC1060CSW ensures high-fidelity signal processing, making it ideal for audio applications where sound quality is paramount.
  • No External Components Required: The LTC1060CSW can operate without any external capacitors, which simplifies the design and reduces the overall component count. This feature is particularly beneficial in space-constrained applications.
  • Dual Supply Operation: It operates with a dual power supply ranging from ±2.37V to ±8V, providing designers with flexibility in various system architectures.

Applications

The LTC1060CSW is suitable for a variety of applications, including:

  • Audio Equipment - EQs, crossovers, and filters
  • Signal Processing - Anti-aliasing filters, phase-locked loops, and modulators/demodulators
  • Instrumentation - Data acquisition systems, spectrum analyzers, and filter banks
  • Telecommunications - Filters for data and voice signals

Package and Quality

The LTC1060CSW is available in a 20-pin SW package, ensuring compactness and compatibility with standard PCB layouts. Linear Technology's commitment to quality means each device is rigorously tested to meet high standards of performance and reliability.

Whether you're designing a high-end audio system, a complex signal processing circuit, or precision instrumentation, the LTC1060CSW from Linear Technology is an excellent choice for your filtering needs, offering both flexibility and high performance in a single, compact package.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $13.7454
ECAD model for MAX7413EUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0567 $60.1134
5+ $24.6620 $123.3100
8+ $23.8913 $191.1304
10+ $23.1206 $231.2060
13+ $22.3498 $290.5474
17+ $20.0378 $340.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,353 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention