Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series EcoCable® Mini
Package Continuous Spool
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter 0.112" (2.84mm)
Length Enter Number of Feet in Order Quantity - Continuous Strip
Jacket Color Slate
Ratings ISO 10993, UL Style 21460
Features Biological Compatibility, Rip Cord
Voltage 300 V
Temperature Range - Operating -40°C ~ 80°C
Jacket (Insulation) Thickness 0.0150" (0.381mm)
Conductor Insulation Polyphenylene Ether, Modified (mPPE)
Spool Size 5000.0' (1524.0m)
Note Continuous Strip on Custom Spool
Base Product Number 78022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 216-78022SL199DS,1412-78022SL199-DS,78022 SL199-ND,78022SL199-ND,1412-78022SL199-DS-ND,78022SL199
Standard Package 5,000
Win Source Part Number 1040795-78022 SL199
Ultra Librarian 3D Model Ultra Librarian 78022 SL199 CAD Model

Description

This multi-conductor cable is a high-quality and reliable component that is perfect for a wide range of electronic applications.

  • Win Source Part Number: 1040795-78022 SL199
  • Series: EcoCable Mini
  • Wire Gauge: 24 AWG
  • Length: Customizable
  • Voltage Rating: 300 V
  • Conductors: 2
  • Shield Material: -
  • Jacket Insulation Material: Polyphenylene Ether, Modified (mPPE)

You May Also Be Interested in

General Cable/Carol Brand
CABLE 2COND 20AWG NAT SHLD 1000'
Need more? Email Us
ECAD model for C3320.30.86
TE Connectivity
55A CABLE/SINGLE WALL / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Need more? Email Us
ECAD model for 55A0141-22-MST4CS2275
Belden Inc.
CABLE 3COND 22AWG YLW SHLD 1000'
Need more? Email Us
ECAD model for 8771MN 0041000
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC6125-24-3/6/9-9
TE Connectivity
55PC CABLE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55PC0221-20-6/9CS2601
TE Connectivity
55A CABLE/SINGLE WALL / 3 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55A1132-20-3/6/9-9
TE Connectivity
CABLE 3COND 12AWG WHITE SHLD
Need more? Email Us
ECAD model for 55PC2133-12-3/6/9-9CS2951
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention