EN
  • EN
  • DE

SCH3116I-NU

Part No SCH3116I-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Controller Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SCH3116
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 511645-SCH3116I-NU
Ultra Librarian 3D Model Ultra Librarian SCH3116I-NU CAD Model

Description

Microchip Technology's SCH3116I-NU Super I/O Controller

The SCH3116I-NU is a versatile and high-performance Super I/O (Input/Output) controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the needs of modern embedded systems, the SCH3116I-NU integrates a variety of I/O functions that are essential for motherboard and embedded system designs.

This Super I/O controller features a wide range of capabilities including a keyboard controller with PS/2 mouse support, a full IEEE 1284-compliant parallel port, and a serial port with support for IrDA, ASKIR, and Consumer IR. The inclusion of these interfaces makes the SCH3116I-NU a comprehensive solution for systems requiring legacy I/O support.

One of the key advantages of the SCH3116I-NU is its flexibility. It is equipped with a Low Pin Count (LPC) interface, ensuring easy integration with modern chipsets and processors. This interface minimizes the number of pins required, which can be crucial for reducing overall system costs and complexity. Additionally, the device includes an enhanced digital data separator for floppy disk drives, with support for 1 Mbps transfer rates, which is particularly beneficial for industrial and legacy applications that still rely on floppy media.

The SCH3116I-NU also comes with an array of embedded control functionalities, such as hardware monitoring capabilities that allow for system health monitoring. This includes temperature, voltage, and fan speed monitoring, which are critical for ensuring the reliability and stability of the system.

With its robust design and extensive feature set, the SCH3116I-NU is ideal for a wide range of applications, including industrial PCs, servers, point-of-sale systems, and embedded control platforms. Its ability to support multiple legacy I/O functions makes it a go-to choice for system designers looking to maintain compatibility with existing peripherals while benefiting from the performance and efficiency of modern hardware.

Overall, the SCH3116I-NU from Microchip Technology stands out as a highly integrated and efficient solution for managing I/O in a variety of embedded systems, ensuring seamless operation and connectivity for legacy and contemporary applications alike.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3490 $60.6980
5+ $24.9018 $124.5090
8+ $24.1237 $192.9896
10+ $23.3455 $233.4550
13+ $22.5673 $293.3749
18+ $20.2328 $364.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess