EN
  • EN
  • DE
  • IT

MKP3V120RLG

Part No MKP3V120RLG
Manufacturer ON Semiconductor
Catalog Diacs, Sidacs
Description DIAC/SIDAC 110-130V 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 110 ~ 130V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-201AA, DO-27, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1607992-MKP3V120RLG
Ultra Librarian 3D Model Ultra Librarian MKP3V120RLG CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1248
ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess