EN
  • EN
  • DE

MKP1V160RLG

Part No MKP1V160RLG
Manufacturer ON Semiconductor
Catalog Diacs, Sidacs
Description DIAC/SIDAC 150-170V 900MA AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 150 ~ 170V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 900 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1607991-MKP1V160RLG
Ultra Librarian 3D Model Ultra Librarian MKP1V160RLG CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
Lowest to $0.0789
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Diac/Sidac Thyristor 215 ~ 255V I-PAK
Lowest to $1.8301
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 240-280V 1A DO214 / Diac/Sidac Thyristor 240 ~ 280V DO-214
Lowest to $0.6403
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $1.0095
Littelfuse Inc.
SIDAC 110-125V 1A DO214
Need more? Email Us
Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 3KA TO262M-2 / 320V Off-State 3 kA Ipp TVS Thyristor TO-262M-2
Lowest to $9.3844
Littelfuse Inc.
SIDAC 140-170V 1A DO214
Lowest to $0.8282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess