EN
  • EN
  • DE

MKP3V120G

Part No MKP3V120G
Manufacturer ON Semiconductor
Catalog Diacs, Sidacs
Description DIAC/SIDAC 110-130V 1A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 110 ~ 130V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-201AD, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494378-MKP3V120G
Ultra Librarian 3D Model Ultra Librarian MKP3V120G CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
SIDAC 120-138V 1A DO15
Need more? Email Us
Littelfuse Inc.
SIDAC 142-157V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0822
Littelfuse Inc.
SIDAC 110-130V 900MA AXIAL / Diac/Sidac Thyristor 110 ~ 130V Axial
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess