Products specifications Report Issue?

Win Source Part Number Cross
Category Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer Phoenix Contact
Package Box
Product Status Active
Type Feed Through
Terminal - Width 6.2mm
Termination Style Screw
Current - IEC 32 A
Voltage - IEC 1000V
Current - UL 30 A
Voltage - UL 600V
Material - Insulation Polyamide (PA), Nylon
Win Source Part Number WS1207699-3044102
Ultra Librarian 3D Model Ultra Librarian 3044102 CAD Model

Description

Feed-through modular terminal block, Type of connection: Screw connection, Screw connection, Cross section: 0.14 mm² - 6 mm², AWG 26 - 10, Width: 6.2 mm, Color: gray, Mounting type: NS 35/7,5, NS 35/15

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 7CIRC 0.437\
Need more? Email Us
ECAD model for TB200-07
Eaton Bussmann
SPECIAL TERM. BLOCK 6CKT
Need more? Email Us
ECAD model for KUXSC6S2093
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KU8-BPWCMT
Altech corporation
CONN TERM BLK GROUND 10-22AWG / Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-22 AWG
Need more? Email Us
ECAD model for CGT4N
Eaton Bussmann
CONN BARRIER STRP 16CIRC 0.375\
Need more? Email Us
ECAD model for TB100-16SP
Eaton Bussmann
CONN BARRIER STRIP 9CIRC 0.437\
Need more? Email Us
ECAD model for TB200-09
Eaton Bussmann
TERMINAL BLOCK KUXRL SERIES
Need more? Email Us
ECAD model for KUXRL6-00WCNUV
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
ECAD model for TB200-04QC15
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.385\
Need more? Email Us
ECAD model for NSS3-WH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3989 $51.8570
310+ $0.3273 $101.4630
475+ $0.3171 $150.6225
655+ $0.3069 $201.0195
845+ $0.2966 $250.6270
1,130+ $0.2660 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94,081 pieces
MOQ: 130 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention