EN
  • EN
  • DE

K2200F1

Part No K2200F1
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Obsolete
Voltage - Breakover 205 ~ 230V
Current - Breakover 10μA
Current - Hold (Ih) (Maximum) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Manufacturer Pack Quantity 500
MSL Level Not Applicable
Win Source Part Number 1191844-K2200F1
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K2200F1 CAD Model

Description

The K2200F1 is a SIDACtor® protection thyristor manufactured by Littelfuse Inc. It's designed to protect telecommunications equipment from damaging overvoltage transients. SIDACtor devices are commonly used to safeguard sensitive electronics against lightning surges, power induction, and other voltage spikes.

Applications

  • Telecommunication lines: Protection against lightning and power surges.
  • Central office equipment: Safeguarding sensitive network infrastructure.
  • Customer premises equipment (CPE): Protecting modems, routers, and other home networking devices.
  • Data lines: Protecting data transmission equipment.

Features

  • Low overshoot voltage: Provides precise voltage limiting.
  • High surge capability: Robust protection against large surges.
  • Low on-state voltage: Minimizes power dissipation during surge events.
  • Fail-safe protection: Designed to fail short, providing continuous protection to downstream circuitry.
  • RoHS Compliant: Meets environmental standards.
  • Low capacitance: Prevents signal degradation in high-speed data applications.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage, extending their lifespan.
  • Reduced downtime: Minimizes service interruptions due to surge-related failures.
  • Improved system performance: Prevents voltage spikes from interfering with normal operation.
  • Cost savings: Reduces repair and replacement costs associated with surge damage.

Additional Details

The K2200F1 has a breakover voltage of typically 220V. It is designed to handle high surge currents as defined by industry standards. Its compact size allows for easy integration into various circuit designs. This device is crucial for ensuring the reliable operation of telecommunications equipment in environments prone to voltage surges.

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1248
ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-204AC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess