Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Breakover 205 ~ 230V
Current - Breakover 10 µA
Current - Hold (Ih) (Max) 150 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Other Names F11471DKRINACTIVE,F11471TR,F11471DKR-ND,K2200GRP-ND,-K2200GRP,F11471DKR,F11471CT
Standard Package 5,000
Win Source Part Number 1130149-K2200GRP
Ultra Librarian 3D Model Ultra Librarian K2200GRP CAD Model

Description

The Littelfuse Inc. K2200GRP is an electronic component that belongs to the discrete semiconductor products category. Littelfuse Inc. manufactures it.

  • Standard Package: 5,000
  • Win Source Part Number: 1130149-K2200GRP
  • Voltage-Breakover: 205 ~ 230V
  • Current-Peak Output: 1 A
  • Current-Hold (Ih) (Max): 150 mA
  • Current-Breakover: 10 µA
  • Package/Case: DO-204AC, DO-15, axial
  • Supplier Device Package: DO-15
  • Temperature Range: -40°C ~ 125°C (TJ)
  • Package: Tape & Reel (TR), Cut Tape (CT)

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 380V 250A DO214AA / 380V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.6584
ECAD model for P4202SBLRP
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $0.5653
ECAD model for K2400E70
DB3
STMicroelectronics
DIAC 28-36V 2A DO35
Lowest to $0.0618
ECAD model for DB3
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 104-118V 1A DO15
Need more? Email Us
ECAD model for K1100G
Littelfuse Inc.
Sidac High Voltage Bidirectional Triggers 0.9 AMPERES RMS 120 - 240 VOLTS | SIDAC 220-250V 900MA AXIAL
Need more? Email Us
ECAD model for MKP1V240RLG
Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $0.8283
ECAD model for K2200S1URP
Littelfuse Inc.
SIDAC 95-110V 1A UNI DO-15
Need more? Email Us
ECAD model for K1050GURP
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $1.0247
ECAD model for K2500GRP
Littelfuse Inc.
DIAC 28-36V 2A DO35
Need more? Email Us
ECAD model for HT32A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2731 $50.5235
450+ $0.2241 $100.8450
695+ $0.2171 $150.8845
955+ $0.2101 $200.6455
1,235+ $0.2031 $250.8285
1,650+ $0.1821 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention