Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr API Delevan Inc.
Series 1210
Package Tape & Reel (TR)
Material - Core Ferrite
Inductance 1.5 µH
Tolerance ±5%
Current Rating (Amps) 467 mA
Shielding Unshielded
DC Resistance (DCR) 850mOhm Max
Q @ Freq 30 @ 7.9MHz
Frequency - Self Resonant 85MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Max) 0.101" (2.57mm)
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names DN10152JTR,1210152J,DN10152JCT,1210-152J TR 500
Standard Package 500
Win Source Part Number 1177693-1210-152J
Ultra Librarian 3D Model Ultra Librarian 1210-152J CAD Model

Description

The 1177693-1210-152J is a fixed inductor that is designed for various applications.

  • Inductance: 1.5 μH
  • Tolerance: ±5%
  • Manufacturer: API Delevan Inc.
  • Packaging: Tape and reel
  • Standard Package: 500
  • Supply and Demand: Balance

You May Also Be Interested in

Bourns Inc.
FIXED IND 33UH 7.4A 20 MOHM TH
Need more? Email Us
ECAD model for 2207-V-RC
Vishay
IHLP-2525CZ-01 15 20% ER E3 / 15 µH Shielded Inductor Nonstandard
Need more? Email Us
ECAD model for IHLP2525CZER150M01
Sunlord
FIXED IND 22UH 1A 265 MOHM SMD / 22 µH Shielded Drum Core, Wirewound Inductor 1 A 265mOhm Max Nonstandard
Lowest to $0.0767
ECAD model for SWPA6020S220MT
Schurter Inc.
FIXED IND 2A 260 MOHM TH
Need more? Email Us
ECAD model for DFSG-25-0001
Vishay
FIXED IND 1UH 12A 8.45 MOHM SMD / 1 µH Shielded Molded Inductor 12 A 8.45mOhm Max Nonstandard
Lowest to $1.3590
ECAD model for IHLP2525CZER1R0M5A
TDK Corporation
FIXED IND 100NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU6565100T-R10L
Eaton Bussmann
FIXED IND 10UH 2.1A 65 MOHM SMD / 10 µH Shielded Drum Core, Wirewound Inductor 2.1 A 65mOhm Max Nonstandard
Need more? Email Us
ECAD model for SD7030-100-R
KOA Speer
Lowest to $0.0585
ECAD model for KQ0805TER135G
Taiyo Yuden
Inductor Power Chip Wirewound 4.7uH 20% 2MHz Metal 1.3A 0.26Ohm DCR 1008 T/R / FIXED IND 4.7UH 1.3A 260 MOHM
Lowest to $0.1916
ECAD model for MAMK2520T4R7M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0540 $51.3500
60+ $1.6854 $101.1240
92+ $1.6327 $150.2084
127+ $1.5800 $200.6600
164+ $1.5274 $250.4936
220+ $1.3694 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 25 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention