EN
  • EN
  • DE

MICROFC-30035-SMT-TR

Part No MICROFC-30035-SMT-TR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 600ps 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr onsemi
Series C-SERIES SIPM
Package Tape & Reel
Product Status Active
Wavelength 420nm
Color - Enhanced Blue
Spectral Range 300nm ~ 950nm
Diode Type Avalanche
Responsivity @ nm -
Response Time 600ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 154nA
Active Area 9mm²
Viewing Angle -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Base Product Number MICROFC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1353288-MICROFC-30035-SMT-TR
Ultra Librarian 3D Model Ultra Librarian MICROFC-30035-SMT-TR CAD Model

Description

The MICROFC-30035-SMT-TR is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This component is specifically engineered to meet the rigorous demands of modern electronic applications, offering a combination of high performance, energy efficiency, and compact design.

Key Features

  • Surface-Mount Technology: The MICROFC-30035-SMT-TR utilizes surface-mount technology (SMT), allowing for a more streamlined and automated manufacturing process. This leads to a reduction in production errors and an increase in overall reliability and performance.
  • Compact Footprint: With its micro-footprint, this component is ideal for space-constrained applications, enabling designers to incorporate it into compact electronic devices without compromising on functionality.
  • Energy Efficient: ON Semiconductor's commitment to energy efficiency is evident in the MICROFC-30035-SMT-TR, which is designed to operate with minimal power consumption, thereby extending battery life in portable devices and reducing overall energy costs.
  • High Reliability: The component is built to withstand the toughest conditions, ensuring consistent performance and longevity, which is critical for applications where durability is a key concern.
  • Tape and Reel Packaging: The MICROFC-30035-SMT-TR is supplied in tape and reel packaging, facilitating easy integration into automated pick-and-place assembly processes, which is essential for high-volume production.

Applications

The versatility of the MICROFC-30035-SMT-TR makes it suitable for a wide array of applications, including but not limited to:

  • Mobile and wearable technology
  • Internet of Things (IoT) devices
  • Medical electronics
  • Industrial control systems
  • Automotive electronics

Quality and Support

ON Semiconductor is renowned for its commitment to quality, and the MICROFC-30035-SMT-TR is no exception. It is produced in facilities that are compliant with the highest industry standards, ensuring that each component meets rigorous quality control measures. Furthermore, ON Semiconductor provides comprehensive technical support for its products, ensuring that customers can integrate the MICROFC-30035-SMT-TR into their designs with confidence and receive assistance when needed.

You May Also Be Interested in

Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4287
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6893 $63.3786
4+ $26.0015 $104.0060
6+ $25.1889 $151.1334
9+ $24.3764 $219.3876
11+ $23.5638 $259.2018
15+ $21.1262 $316.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess