EN
  • EN
  • DE

MICROFC-SMA-10010-GEVB

Part No MICROFC-SMA-10010-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description C-SERIES 1MM 10U SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr ON Semiconductor
Series C-SERIES SIPM
Package Bulk
Product Status Active
Sensor Type Light, Silicon Photomultiplier (SiPM)
Interface Analog
Supplied Contents Board(s)
Utilized IC / Part MicroFC-10010
Base Product Number MICROFC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 895552-MICROFC-SMA-10010-GEVB
Ultra Librarian 3D Model Ultra Librarian MICROFC-SMA-10010-GEVB CAD Model

Description

Product Overview: MICROFC-SMA-10010-GEVB from ON Semiconductor

The MICROFC-SMA-10010-GEVB is a cutting-edge evaluation board designed by ON Semiconductor, a renowned leader in the semiconductor industry. This evaluation board is specifically tailored for testing the performance and capabilities of ON Semiconductor's advanced microcontrollers and integrated circuits in a variety of applications. The board's compact and versatile design makes it an ideal platform for developers and engineers to prototype and test their designs before moving to full-scale production.

Key Features

  • High Precision: ON Semiconductor's MICROFC-SMA-10010-GEVB is engineered for accuracy, ensuring that measurements and performance align with the highest standards.
  • Customizable: The board is designed to be flexible, allowing users to configure and adapt the system to meet the specific needs of their applications.
  • User-Friendly Interface: With a straightforward layout and clear markings, the evaluation board is user-friendly, enabling efficient setup and use.
  • Robust Connectivity: Equipped with an SMA connector, the board provides reliable and high-quality connections for RF applications.

Applications

The MICROFC-SMA-10010-GEVB is versatile and can be used across a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial automation
  • Consumer electronics prototyping

Technical Specifications

The evaluation board boasts an array of technical features that underscore its performance and adaptability:

  • Compatibility with various ON Semiconductor microcontrollers
  • Integrated circuits designed for low power consumption and high efficiency
  • Durable construction for long-lasting performance

Support and Resources

ON Semiconductor provides comprehensive support for the MICROFC-SMA-10010-GEVB, including detailed documentation, application notes, and customer service. Developers can access a wealth of resources to facilitate the development process and ensure successful implementation of their projects.

You May Also Be Interested in

TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
ams
Lowest to $9.3844
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess