EN
  • EN
  • DE

MGP19N35CL

Part No MGP19N35CL
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT, 19A, 380V, N-CHANNEL / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 639235-MGP19N35CL
Ultra Librarian 3D Model Ultra Librarian MGP19N35CL CAD Model

Description

The MGP19N35CL from ON Semiconductor is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) that offers a blend of high efficiency and fast switching speeds, making it an ideal choice for a variety of power applications. This IGBT is designed to cater to the demanding requirements of modern electronic circuits, providing robust performance in a compact form factor.

Key Features

  • High Current Capability: The MGP19N35CL is capable of handling high continuous collector currents up to 35A, making it suitable for high power applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop, which enhances its efficiency and reduces thermal stress on the device during operation.
  • High Switching Speed: With fast switching capabilities, the MGP19N35CL minimizes switching losses and improves overall performance in applications that require high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a free-wheeling diode in the package provides protection against reverse voltage spikes, thus improving the reliability of the device.
  • Robust Temperature Performance: It operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The ON Semiconductor MGP19N35CL is versatile and can be used in a wide array of applications, including:

  • Inverter circuits for renewable energy sources such as solar panels and wind turbines.
  • Electric vehicle (EV) components, including onboard chargers and powertrain systems.
  • Uninterruptible Power Supplies (UPS) for reliable backup power solutions.
  • Inductive heating and welding equipment requiring high power and efficiency.
  • High-performance power converters and motor drives.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the MGP19N35CL is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and long operational life for the products it is used in. The MGP19N35CL offers a solution for designers looking to optimize their power systems with a reliable and efficient IGBT.

You May Also Be Interested in

Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess