EN
  • EN
  • DE

FGA40T65SHD

Part No FGA40T65SHD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 80A TO3PN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 40A
Power - Max 268 W
Switching Energy 1.01mJ (on), 297µJ (off)
Input Type Standard
Gate Charge 72.2 nC
Td (on/off) @ 25°C 19.2ns/65.6ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 31.8 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Base Product Number FGA40T65
Standard Package 450 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871749-FGA40T65SHD
Ultra Librarian 3D Model Ultra Librarian FGA40T65SHD CAD Model

Description

Introducing the FGA40T65SHD from ON Semiconductor

The FGA40T65SHD is a state-of-the-art Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by the renowned ON Semiconductor. This high-performance IGBT is tailored for applications that demand efficiency, reliability, and high-speed switching. It is an ideal choice for a wide range of power electronics applications including inverters, converters, and motor drives.

Key Features of the FGA40T65SHD

  • High Current Capability: With a continuous collector current (IC) rating of 40A, the FGA40T65SHD can handle significant power levels, making it suitable for high-power applications.
  • High Voltage Rating: The device is rated for a collector-emitter voltage (VCE) of 650V, providing a comfortable margin for systems that experience voltage spikes or surges.
  • Low On-State Voltage: The FGA40T65SHD features a low on-state voltage (VCE(sat)) that minimizes conduction losses and improves overall system efficiency.
  • Fast Switching Speed: The fast switching capability of the IGBT reduces switching losses and enables operation at higher frequencies, which can lead to smaller and more cost-effective system designs.
  • Co-Packaged Free Wheeling Diode: A co-packaged soft recovery anti-parallel diode enhances performance during the switching phase and reduces electromagnetic interference (EMI).

Advanced Technology for Enhanced Performance

The FGA40T65SHD incorporates advanced Field Stop Trench technology, which provides a perfect balance between conduction and switching losses. This technology leads to improved thermal performance and higher efficiency in power conversion systems. Additionally, the device's robustness is enhanced by its maximum junction temperature of 175°C, allowing for reliable operation even under stressful thermal conditions.

Applications

Due to its exceptional features, the FGA40T65SHD is highly versatile and can be used in various applications. It is particularly well-suited for:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • High-Frequency Welders
  • Power Factor Correction (PFC) Circuits

ON Semiconductor's commitment to excellence is evident in the FGA40T65SHD, making it a top choice for engineers and designers looking for a reliable IGBT solution that does not compromise on performance.

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9320 $51.1160
31+ $3.2263 $100.0153
48+ $3.1255 $150.0240
67+ $3.0247 $202.6549
86+ $2.9238 $251.4468
115+ $2.6214 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,554 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess