ON Semiconductor MC74VHCT541ADTG Octal Bus Buffer
The ON Semiconductor MC74VHCT541ADTG is a high-performance, octal bus buffer that delivers a robust interface between two buses or peripheral devices. This integrated circuit is designed for use in systems that require high-speed data transfer and signal integrity. It is particularly suitable for applications that demand low-power consumption and a reduced footprint on the PCB.
Key Features
- Logic Type: Octal Bus Buffer with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems.
- High-Speed Performance: Offers a typical propagation delay time of 8.0ns, ensuring swift data transfer.
- Drive Capability: Capable of driving 15 LSTTL loads over the full temperature range.
- 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be set to a high impedance state, effectively disconnecting the load.
- Input Hysteresis: Provides increased noise immunity and helps to prevent unwanted switching due to line noise.
- Package: Housed in a TSSOP-20 package, it is designed for space-saving and surface-mount technology (SMT) applications.
- Lead-Free: The device is lead-free, making it compliant with current environmental standards such as RoHS.
Applications
The MC74VHCT541ADTG is versatile and can be deployed in a wide array of applications. Its high-speed and low-power characteristics make it ideal for use in:
- Data communication systems
- Computers and computer peripherals
- Networking equipment such as routers and switches
- Industrial control systems
- Signal buffering and driving in high-speed logic circuits
ON Semiconductor's commitment to quality and performance is evident in the MC74VHCT541ADTG, making it a reliable choice for designers looking to enhance their digital systems. With its advanced features and compliance with environmental standards, this octal bus buffer is a forward-thinking solution for modern electronic challenges.