EN
  • EN
  • DE

MC74VHC1GT125DF2G

Part No MC74VHC1GT125DF2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF CMOS LVL/SFTR N-I SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 074639-MC74VHC1GT125DF2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT125DF2G CAD Model

Description

ON Semiconductor MC74VHC1GT125DF2G

The MC74VHC1GT125DF2G is a high-performance, single gate CMOS logic level shifter manufactured by ON Semiconductor. This device is designed to address the need for interfacing different voltage domains in modern electronic systems. It is particularly useful in applications where a 3.3V logic signal needs to be converted to a 5V logic level, or vice versa.

Key Features:

  • High Speed: The device offers propagation delay times far less than the conventional CMOS devices, making it suitable for high-speed operations.
  • High Noise Immunity: Characterized by a VCC range of 2.0 to 5.5 volts, it provides enhanced noise immunity and stable operation across various voltage levels.
  • Power Down Protection: Equipped with power down protection on inputs, the MC74VHC1GT125DF2G ensures that no excessive current is drawn if the input is at a high voltage level during power off.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-operated portable devices.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing ample output current for most applications.
  • Package: Supplied in a compact SC-88A surface mount package, it is designed for space-constrained applications.

Applications:

The MC74VHC1GT125DF2G is versatile and can be used in a variety of applications, such as:

  • Logic level translation for mixed voltage systems
  • Power management in multi-voltage systems
  • High-speed signal buffering
  • Interfacing microcontrollers with peripherals operating at different voltage levels
  • Portable devices where power efficiency is critical

In summary, the MC74VHC1GT125DF2G from ON Semiconductor is an essential component for designers looking to bridge different logic levels in their electronic circuits. With its high-speed operation, low power consumption, and robust noise immunity, it ensures reliable performance in a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess