EN
  • EN
  • DE

DS2760BE-025/T

Part No DS2760BE-025/T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822020-DS2760BE-025/T
Ultra Librarian 3D Model Ultra Librarian DS2760BE-025/T CAD Model

Description

Maxim Integrated DS2760BE-025/T High-Precision Li+ Battery Monitor

The DS2760BE-025/T from Maxim Integrated is a high-precision Lithium-ion (Li+) battery monitor that provides critical information required to ensure the safety and longevity of rechargeable Li+ battery packs. This compact and sophisticated device is designed to measure battery parameters such as voltage, temperature, current, and charge capacity with high accuracy, making it an essential component for portable devices where battery management is crucial.

Key Features:

  • High-Accuracy Measurements: Offers precise monitoring of voltage, current, and temperature to ensure optimal battery performance and prevent overcharging or deep discharge scenarios.
  • Integrated A/D Converter: Features a high-resolution analog-to-digital converter for accurate data conversion, enabling detailed battery analysis.
  • Current Accumulation: The DS2760BE-025/T is capable of tracking charge and discharge activity, providing valuable data on the battery's state-of-charge and overall health.
  • Temperature Sensor: Comes with an integrated temperature sensor to monitor the battery's environment, which is critical for maintaining battery safety and efficiency.
  • Programmable Alarms: Allows setting of over/under voltage, overcurrent, and over/under temperature alarms to protect the battery from operating outside its safe parameters.
  • Communication Interface: Utilizes a 1-Wire® interface for communication, enabling easy integration with a microcontroller or processor for battery management systems.
  • Small Form Factor: Available in a small TSSOP package, the DS2760BE-025/T is ideal for space-constrained applications.

Applications:

The DS2760BE-025/T is versatile and can be used in a wide range of applications including:

  • Portable consumer electronics
  • Handheld devices
  • Smart batteries
  • Power tools
  • Medical devices

With its comprehensive feature set and precision monitoring capabilities, the DS2760BE-025/T is a reliable choice for designers looking to enhance battery performance and safety in their products. Maxim Integrated's commitment to quality ensures that this battery monitor will deliver consistent, accurate data to maintain the health and efficiency of Li+ battery systems.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4366 $61.7464
10+ $12.6657 $126.6570
15+ $12.2707 $184.0605
20+ $11.8746 $237.4920
26+ $11.4784 $298.4384
34+ $10.2911 $349.8974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess