EN
  • EN
  • DE
  • IT

MC74LVXT4052DTRG

Part No MC74LVXT4052DTRG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/ Demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
Dual Voltage Supply ±2.5 V ~ 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219868-MC74LVXT4052DTRG
Manufacturer Homepage www.onsemi.com
Family Name MC74LVXT4052
Introduction Date September 14, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4052DTRG CAD Model

Description

ON Semiconductor MC74LVXT4052DTRG Analog Multiplexer/Demultiplexer

The MC74LVXT4052DTRG from ON Semiconductor is a versatile and high-performance dual 4-channel analog multiplexer/demultiplexer that operates as part of the 74LVXT family. This device is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications in the consumer, automotive, and telecommunication sectors.

This multiplexer/demultiplexer incorporates advanced silicon-gate CMOS technology which ensures low power consumption while maintaining high-speed operation. The MC74LVXT4052DTRG can operate with a power supply voltage ranging from 2.7V to 3.6V, providing a flexible solution for systems that require lower voltage levels. Its low on-resistance (Ron) characteristic is particularly beneficial in applications that demand minimal signal distortion and attenuation.

The device features two independent 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. This allows for precise control over signal routing, enabling the user to connect one of four different inputs to each output channel or vice versa. The MC74LVXT4052DTRG is capable of handling both analog signals up to the supply voltage and digital signals up to 5.5V, offering a broad signal handling capability.

Encased in a compact TSSOP-16 package, the MC74LVXT4052DTRG is designed for space-constrained applications. Its small footprint and surface-mount packaging make it an excellent choice for dense circuit boards where space is at a premium.

Key features of the MC74LVXT4052DTRG include:

  • Low power consumption
  • Wide operating voltage range (2.7V to 3.6V)
  • High-speed CMOS technology
  • Low on-resistance
  • Compatibility with both analog and digital signals
  • Two independent 4-channel multiplexers/demultiplexers
  • Compact TSSOP-16 package

Whether you're designing a complex communication system or a simple consumer electronic device, the MC74LVXT4052DTRG offers reliability and flexibility to meet your signal routing needs. Its robust design and ON Semiconductor's commitment to quality make it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess