EN
  • EN
  • DE
  • IT

ISMB5927BT3G

Part No ISMB5927BT3G
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130337-ISMB5927BT3G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISMB5927BT3G CAD Model

Description

The ISMB5927BT3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management applications.

Featuring a maximum average rectified current of 3A and a peak repetitive reverse voltage of 20V, the ISMB5927BT3G is designed to handle significant power and voltage levels while maintaining a low profile in circuit design. This component is housed in a surface-mount SMB package, which ensures a compact footprint on the PCB and is suitable for automated assembly processes, enhancing manufacturing efficiency.

The ISMB5927BT3G boasts a low forward voltage drop, which reduces power loss and improves efficiency in operation. This characteristic is particularly beneficial in applications such as switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection, where power efficiency is of utmost importance.

In addition to its electrical performance, the ISMB5927BT3G is designed with a guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against abrupt voltage spikes and increases the overall robustness of the diode, making it suitable for demanding environments and applications.

ON Semiconductor's commitment to environmental sustainability is reflected in the ISMB5927BT3G's compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance not only makes the product environmentally friendly but also aligns with global regulations, facilitating its adoption in various markets.

The ISMB5927BT3G is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, compact design, and robustness makes it a superior choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
Fujitsu Electronics America, Inc.
Contact for details
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
ATI
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
National Semiconductor (TI)
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess