EN
  • EN
  • DE
  • IT

MC74HC157ADR2G

Part No MC74HC157ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/SELECTOR QUAD 2INP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001477-MC74HC157ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC157ADR2G CAD Model

Description

ON Semiconductor MC74HC157ADR2G Multiplexer

The ON Semiconductor MC74HC157ADR2G is a high-performance, quad 2-input multiplexer integrated circuit that belongs to the 74HC series. This device is designed to work with a wide range of digital systems, thanks to its compatibility with TTL logic levels. It features a robust silicon-gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

The MC74HC157ADR2G offers four separate 2-input multiplexers with common select and enable inputs, which makes it a versatile component for routing digital signals in complex electronic systems. Each multiplexer has two data inputs (A and B), one output (Y), and two control inputs (select and enable). The select input determines which of the data inputs is connected to the output, while the enable input is used to turn the multiplexer on or off.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: Four 2:1 multiplexers
  • Output Current: High 5.2 mA, Low 5.2 mA
  • Propagation Delay Time: 13 ns at 6 V
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

This multiplexer is commonly used in applications that require the efficient management of multiple data lines, such as data routing in digital communication systems, signal gating, data selection, and channel switching. Its high-speed operation and low power consumption make it ideal for battery-powered devices, portable electronics, and any other system where power efficiency is a concern.

The MC74HC157ADR2G is available in a compact SOIC-16 package, which makes it suitable for surface-mount technology (SMT) and ideal for space-constrained applications. Its wide operating temperature range ensures reliability and performance in extreme environments, making it a suitable choice for industrial and automotive applications as well.

Whether you're designing a complex digital system or simply need to manage multiple signal paths, the ON Semiconductor MC74HC157ADR2G offers a high-quality, reliable solution for your multiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5807 $58.0700
240+ $0.4766 $114.3840
365+ $0.4617 $168.5205
505+ $0.4468 $225.6340
650+ $0.4319 $280.7350
870+ $0.3872 $336.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess