EN
  • EN
  • DE
  • IT

FPF2495UCX_P

Part No FPF2495UCX_P
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142510-FPF2495UCX_P
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPF2495UCX_P CAD Model

Description

The FPF2495UCX_P from ON Semiconductor is a state-of-the-art intelligent power switch designed for advanced power management applications. This innovative component integrates multiple features to provide efficient and reliable operation in a wide range of electronic devices.

Key Features:

  • Over-Current Protection: The device offers robust over-current protection to safeguard against excessive current that could potentially damage the circuit.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the FPF2495UCX_P automatically turns off to prevent overheating, ensuring long-term reliability.
  • Reverse Current Blocking: This power switch is equipped with reverse current blocking capability, which prevents current from flowing in the opposite direction, thereby protecting downstream components.
  • Under-Voltage Lockout (UVLO): The UVLO feature disables the switch when the input voltage falls below a certain threshold, avoiding malfunctions due to insufficient supply voltage.
  • Low Power Consumption: Designed for energy efficiency, the FPF2495UCX_P minimizes power consumption during operation, making it suitable for battery-powered applications.

Applications:

The FPF2495UCX_P is versatile and can be used in various applications, including:

  • Portable electronics
  • Smartphones and tablets
  • Wearable devices
  • Power banks
  • Industrial controls

Technical Specifications:

  • Input Voltage Range: Specified for optimal performance
  • On-Resistance (R<sub>ON): Low value for efficient conduction
  • Switch Current Capacity: Capable of handling high current loads
  • Package: Compact and space-saving design

The FPF2495UCX_P from ON Semiconductor is a compact and efficient solution for power management challenges. Its integration of multiple protective features, along with low on-resistance and power consumption, make it an ideal choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess