EN
  • EN
  • DE

MC74LCX16245DTRG

Part No MC74LCX16245DTRG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74LCX
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LCX16245
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382849-MC74LCX16245DTRG
Ultra Librarian 3D Model Ultra Librarian MC74LCX16245DTRG CAD Model

Description

ON Semiconductor MC74LCX16245DTRG - 16-Bit Bidirectional Transceiver

The MC74LCX16245DTRG is a high-performance, 16-bit bidirectional transceiver from ON Semiconductor, designed to facilitate the transfer of data between two buses of different voltage levels. This integrated circuit is a crucial component in systems where data must be transferred quickly and reliably across different voltage domains, making it ideal for use in mixed-voltage applications such as telecommunications, computing, and industrial control systems.

The device operates with a 2.3V to 3.6V VCC supply, and is capable of interfacing to a 5V signal environment. The MC74LCX16245DTRG features non-inverting 3-state bus compatible outputs in both send and receive directions. The 3-state outputs allow for connection to a bus without interfering with other components and are essential for constructing complex digital systems.

The 16-bit transceiver is equipped with multiple features that ensure seamless operation and protection. It includes power-off high impedance inputs and outputs, support for live insertion, and a bus hold on data inputs which eliminates the need for external pull-up or pull-down resistors. Additionally, the device offers low static and dynamic power consumption, contributing to energy-efficient designs.

ON Semiconductor's MC74LCX16245DTRG is packaged in a TSSOP-48 (Thin Shrink Small Outline Package), providing a compact footprint while allowing for adequate thermal performance. Its design ensures low crosstalk and reduced bit-to-bit skew, which is critical for maintaining signal integrity in high-speed data pathways.

In summary, the MC74LCX16245DTRG from ON Semiconductor is a versatile and robust solution for bidirectional data transfer across different voltage levels. With features like low-voltage operation, 3-state outputs, bus hold, and compatibility with 5V signals, this transceiver is an excellent choice for designers looking to bridge communication gaps in their digital systems while maintaining high-speed performance and energy efficiency.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7926 $59.4450
180+ $0.6504 $117.0720
275+ $0.6301 $173.2775
380+ $0.6098 $231.7240
490+ $0.5894 $288.8060
660+ $0.5285 $348.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,582 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess