EN
  • EN
  • DE

NL27WZ07DBVT1G

Part No NL27WZ07DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC74 / Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number NL27WZ07
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1321636-NL27WZ07DBVT1G
Ultra Librarian 3D Model Ultra Librarian NL27WZ07DBVT1G CAD Model

Description

The NL27WZ07DBVT1G from ON Semiconductor is a high-performance dual buffer designed with the modern electronic engineer in mind. This integrated circuit is part of ON Semiconductor's extensive range of logic devices, known for their reliability and efficiency in various applications.

Key Features

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it versatile for both low-voltage and standard logic level applications.
  • High-Speed Operation: With a propagation delay time of approximately 2.6ns at 5V, the NL27WZ07DBVT1G ensures swift signal processing, which is critical for high-speed operations.
  • SOT-363 Package: Encased in a compact SOT-363 surface-mount package, the buffer is suitable for space-constrained applications while providing excellent thermal performance.
  • Power Down Protection: Equipped with power down protection on inputs, the device prevents any erroneous operation when it is in an off or standby mode.
  • High Drive Capability: The NL27WZ07DBVT1G can drive up to 24mA, allowing it to control various other logic inputs or small LEDs directly.

Applications

The dual buffer is ideal for a multitude of applications where signal integrity is paramount. It is commonly used in:

  • Signal buffering for bidirectional bus lines
  • Logic level shifting for mixed voltage systems
  • Line driving for long runs or high-capacitance loads
  • Memory address buffering
  • Clock distribution

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the NL27WZ07DBVT1G is manufactured to the highest standards. It is designed for endurance and stable operation under a wide range of environmental conditions, ensuring a reliable solution for critical applications in commercial, industrial, and automotive industries.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental stewardship, the NL27WZ07DBVT1G is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring minimal environmental impact and safety for end users.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,950 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess