EN
  • EN
  • DE

LP3923TL/NOPB

Part No LP3923TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU+CHGR+8 LDO+1 BUCK 30USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Cellular, CDMA Handset PMIC 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-WFBGA
Case / Package 30-DSBGA
Family Name LP3923
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3923TLCT-ND, LP3923TLNOPB, -LP3923TL-NDR, LP3923TL/NOPBCT, LP3923TLCT, LP3923TL/NOPBDKR, LP3923TLTR, LP3923TLDKR, -LP3923TL/NOPBCT-ND, LP3923TLDKR-ND, LP3923TLTR-ND, LP3923TL/NOPBTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923614-LP3923TL/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3923TL/NOPB CAD Model

Description

The LP3923TL/NOPB is a versatile power management unit designed by Texas Instruments, tailored to meet the demanding requirements of portable and space-constrained electronic devices. This highly integrated power solution is ideal for applications in mobile phones, personal digital assistants (PDAs), and other handheld devices, where efficient power management is critical to performance and battery life.

At the heart of the LP3923TL/NOPB lies a multi-channel configuration that includes multiple linear regulators, a real-time clock (RTC) power domain, and an I2C interface. This allows for fine-grained control and monitoring of the power management functions, providing designers with a flexible and programmable environment to optimize their system's power profile.

Key Features:

  • Multiple Linear Regulators: The device includes high-performance, low-dropout linear regulators that offer stable and reliable power supply outputs for various subsystems within the device.
  • RTC Power Domain: A dedicated power domain for the real-time clock ensures that timekeeping functions remain operational even when the main power is off, enhancing the device's capability to maintain critical functions.
  • I2C Interface: The integrated I2C interface facilitates easy communication and configuration, allowing for dynamic adjustment of voltage levels and operational parameters as per system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LP3923TL/NOPB helps extend battery life by minimizing quiescent current and reducing power consumption in standby mode.
  • Compact Packaging: The device comes in a space-saving micro SMD package, making it an excellent choice for portable applications where board space is at a premium.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Devices

In summary, the LP3923TL/NOPB from Texas Instruments is a comprehensive power management solution that provides a high level of integration, efficiency, and flexibility, making it an indispensable component for modern portable electronics.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7691 $71.3073
6+ $19.5029 $117.0174
8+ $18.8934 $151.1472
11+ $18.2840 $201.1240
15+ $17.6745 $265.1175
19+ $15.8461 $301.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess