Product Overview: MC74HCT574ADWR2
The MC74HCT574ADWR2 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and functionality in digital systems. This particular model is part of the HCT family, which is designed to be functionally and pin compatible with the High-Speed CMOS logic family while providing the inherent speed advantages of bipolar logic.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Output Type: Tri-State, Non-Inverted
- Function: The device captures the data from the input pins on the rising edge of the clock signal and holds it until the next cycle, with the ability to drive the output in a high impedance state.
- Package / Case: SOIC-20W
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to 125°C, making it suitable for a wide range of industrial applications.
- Compatibility: TTL input compatible, ensuring ease of integration into existing designs and systems.
Performance Benefits
The MC74HCT574ADWR2 offers several performance benefits, including high noise immunity characteristic of CMOS devices, and the ability to drive 15 LSTTL loads, providing ample current for most applications. The balanced propagation delay and transition times are significant for maintaining signal integrity in high-speed data transfer applications.
Applications
With its robust feature set, the MC74HCT574ADWR2 is an excellent choice for use in a variety of applications, including:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Communication Systems
- Control Systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74HCT574ADWR2 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of the electronics industry.