EN
  • EN
  • DE

PIC12C508-04/SM

Part No PIC12C508-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 061654-PIC12C508-04/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508-04/SM CAD Model

Description

Microchip Technology's PIC12C508-04/SM Microcontroller

The PIC12C508-04/SM is a powerful, highly integrated microcontroller from Microchip Technology, designed to support a wide range of applications with its robust architecture and versatile features. This 8-bit microcontroller comes in a compact surface-mount (SM) form factor, making it suitable for space-constrained applications.

Key Features:

  • Core: The PIC12C508-04/SM operates with a high-performance RISC CPU, ensuring efficient processing with a minimal instruction set.
  • Memory: It includes 512 words of program memory and 25 bytes of data RAM, which is sufficient for simple control tasks and small applications.
  • Speed: This microcontroller has a precision internal oscillator with a nominal frequency of 4 MHz, providing a balance between speed and power consumption.
  • I/O Ports: It offers 6 general-purpose I/O pins, which can be configured for various peripheral functions, allowing for flexible interfacing with external components.
  • Power Efficiency: With its low-power design, the PIC12C508-04/SM is ideal for battery-operated and power-sensitive applications.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Watchdog Timer: An on-chip watchdog timer helps prevent system lock-up and ensures reliable operation.

Applications:

The PIC12C508-04/SM is versatile enough to be used in various applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation
  • Personal health devices

Why Choose the PIC12C508-04/SM?

Microchip's PIC12C508-04/SM microcontroller is a reliable choice for designers looking for a cost-effective, small-footprint solution without compromising on performance. Its integrated features, combined with Microchip's support and resources, make it an excellent choice for both prototyping and mass production. Whether you are working on a simple design or a complex project, the PIC12C508-04/SM provides the flexibility and capability needed to bring your ideas to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4343 $52.1160
285+ $0.3563 $101.5455
435+ $0.3452 $150.1620
600+ $0.3341 $200.4600
775+ $0.3229 $250.2475
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess