Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 50MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 012936-CD74HC74M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC74M96 CAD Model

Description

CD74HC74M96

The CD74HC74M96 is a dual positive-edge triggered D-Type flip-flop with preset and clear offerings. This component is an ideal choice for robust and efficient data synchronization tasks in digital systems.

  • Applications:
    • Data Latch
    • Data Synchronization
    • Digital Circuit Timing
  • Features and Benefits:
    • Positive-Edge Trigger: Ensures accurate timing and data capture.
    • Integrated Preset and Clear Functions: Provides versatile operation control.
    • Compact SOIC Package: Fits easily into limited-space designs.
  • Additional Details:
    • Supply Voltage: 2V to 6V
    • Operating Temperature Range: -55°C to 125°C
    • Package: SOIC-14

You May Also Be Interested in

Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to €0.1892
ECAD model for SN74LVC1G175DBVT
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2842 €51.3694
90+ €1.0538 €94.8383
135+ €1.0208 €137.8074
185+ €0.9878 €182.7488
240+ €0.9550 €229.1899
320+ €0.8562 €273.9701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,411 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention