EN
  • EN
  • DE

PIC12F1571-I/MF

Part No PIC12F1571-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN / PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC12F1571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368760-PIC12F1571-I/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F1571-I/MF CAD Model

Description

Microchip Technology's PIC12F1571-I/MF

The PIC12F1571-I/MF is a high-performance, 8-bit microcontroller from Microchip Technology, designed with versatility and efficiency in mind. This compact and powerful MCU is housed in a 10-DFN package and operates with an industrial temperature range. It is an ideal solution for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial automation.

At the heart of the PIC12F1571-I/MF lies a robust core with a maximum CPU speed of 32 MHz, providing swift processing capabilities that are essential for time-sensitive tasks and complex algorithms. The microcontroller is equipped with 1.75 KB of flash memory, which provides ample space for application code, and 128 bytes of RAM for efficient data handling.

One of the standout features of the PIC12F1571-I/MF is its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) module. This module simplifies the implementation of analog signal acquisition and processing, making it easier for designers to develop applications requiring precise analog input readings, such as sensor interfacing and data acquisition systems.

The device also boasts two PWM modules, which are essential for motor control, LED dimming, and other applications requiring precise pulse width modulation. Additionally, the microcontroller supports various communication protocols including I2C, SPI, and UART, offering excellent connectivity options for peripheral devices and other microcontrollers.

For enhanced system reliability, the PIC12F1571-I/MF features an onboard 32 MHz internal oscillator, Power-on Reset (POR), and Brown-out Reset (BOR). These functions ensure stable operation under varying power conditions and contribute to the overall robustness of the system it controls.

Microchip Technology has also ensured that the PIC12F1571-I/MF is easy to program and debug, with support for the MPLAB Code Configurator (MCC) for graphical programming and the MPLAB X Integrated Development Environment (IDE) for a comprehensive development experience. The compatibility with Microchip's programmer/debugger tools further simplifies the development process, allowing for quick iteration and prototyping.

Overall, the PIC12F1571-I/MF is a feature-rich and reliable microcontroller that offers a perfect blend of performance, memory, and peripheral integration for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4863 $52.2123
50+ $2.0400 $102.0000
76+ $1.9763 $150.1988
105+ $1.9125 $200.8125
136+ $1.8488 $251.4368
181+ $1.6575 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,385 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess