EN
  • EN
  • DE

PIC10F204-I/P

Part No PIC10F204-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 6-Pin, 8-Bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1237733-PIC10F204-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC10F204
Introduction Date August 11, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC10F204-I/P CAD Model

Description

Microchip Technology PIC10F204-I/P Microcontroller

The PIC10F204-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size and power efficiency. This 8-bit microcontroller is encapsulated in a PDIP (Plastic Dual In-line Package) with 8 pins, making it suitable for a broad range of applications, including embedded systems, consumer electronics, and automation projects.

Key Features:

  • Processing Core: At the heart of the PIC10F204-I/P is an 8-bit RISC architecture that allows for fast and efficient processing with a minimal instruction set, optimizing the balance between power consumption and performance.
  • Memory: It comes equipped with 512 words x 12 bits of Flash program memory, ensuring ample space for small to medium complexity applications. Additionally, it has 24 bytes of data RAM and 16 bytes of data EEPROM.
  • I/O Ports: The MCU features 4 I/O pins that can be programmed for various functions, including digital input/output and analog input, providing versatility in interfacing with external peripherals.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it ideal for battery-operated and portable devices where power availability is a constraint.
  • Speed: The device can run at a maximum internal oscillator frequency of 4 MHz, which is sufficient for a multitude of low-speed control applications.
  • Low Power Consumption: The PIC10F204-I/P is designed with power-saving features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to reduce overall power usage.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Programming: The microcontroller supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it has been embedded into a system.

The PIC10F204-I/P is a testament to Microchip Technology's dedication to providing reliable and adaptable components for the electronics industry. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to integrate a cost-effective and efficient MCU into their designs.

Whether you are working on a simple timing application, a small control system, or just learning about embedded systems, the PIC10F204-I/P offers a perfect balance of features to bring your project to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6190 $56.6650
80+ $1.3284 $106.2720
120+ $1.2869 $154.4280
165+ $1.2454 $205.4910
210+ $1.2039 $252.8190
280+ $1.0793 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess