EN
  • EN
  • DE

PIC16C54C-04I/P

Part No PIC16C54C-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 037870-PIC16C54C-04I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-04I/P CAD Model

Description

Microchip Technology PIC16C54C-04I/P Microcontroller

The Microchip Technology PIC16C54C-04I/P is a high-performance, CMOS fully-static 8-bit microcontroller packed with a wealth of features and capabilities designed for a wide range of applications. This microcontroller is part of the PIC16C family, which is renowned for its ease of use, reliability, and cost-effectiveness. The PIC16C54C-04I/P variant operates at a frequency of 4 MHz, making it suitable for applications that require a good balance between power consumption and processing speed.

With its 512 words of program memory and 25 bytes of data RAM, the PIC16C54C-04I/P is ideal for simple embedded systems that require straightforward control tasks. The device comes in a 18-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product designs.

Key features of the PIC16C54C-04I/P include:

  • EPROM Program Memory: The device comes with 512 x 12 bits of on-chip EPROM, offering robustness in program storage and the flexibility of reprogramming for prototyping and updates.
  • General Purpose I/O: It provides 12 I/O pins that can be used for interfacing with sensors, actuators, and other peripherals, allowing for versatile hardware design.
  • Timer Module: An integrated 8-bit timer can be used for timing and counting applications, adding to the microcontroller's multitasking capabilities.
  • Low Power Consumption: The PIC16C54C-04I/P is designed with power-saving features like a power-on reset and device sleep mode, making it suitable for battery-powered devices.
  • Wide Operating Voltage: This microcontroller operates over a voltage range of 2.5V to 5.5V, providing flexibility in power supply design and accommodating various application needs.
  • Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

The PIC16C54C-04I/P is a versatile microcontroller that is particularly suitable for automation, custom control systems, hobbyist projects, and educational purposes where low cost and ease of use are paramount. Its simple architecture and robust feature set make it a go-to choice for designers and engineers looking for a dependable microcontroller for their embedded systems.

Whether you're a seasoned professional or a beginner in the world of microcontrollers, the PIC16C54C-04I/P from Microchip Technology offers the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1865 $51.8650
24+ $4.2556 $102.1344
37+ $4.1226 $152.5362
51+ $3.9896 $203.4696
65+ $3.8566 $250.6790
87+ $3.4577 $300.8199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess