EN
  • EN
  • DE
  • IT

MC74HC4852ADR2G

Part No MC74HC4852ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers with Injection Current Effect Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 400 Ohm
Operating Supply Voltage 2 V ~ 6 V
Channel Capacitance (CS(off), CD(off)) 40pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219574-MC74HC4852ADR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74HC4852A
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74HC4852ADR2G CAD Model

Description

ON Semiconductor MC74HC4852ADR2G Analog Multiplexer/Demultiplexer

The MC74HC4852ADR2G from ON Semiconductor is a high-performance analog multiplexer/demultiplexer that provides users with the functionality required for efficient signal routing in their electronic systems. This component is part of the HC family, which is renowned for its high-speed CMOS technology, ensuring fast switching times and low power consumption.

Featuring a dual 4-channel configuration, the MC74HC4852ADR2G is designed to handle both digital and analog signals. This versatility makes it a suitable choice for a wide range of applications, from data acquisition systems to communication devices. The device can operate with a supply voltage ranging from 2 V to 6 V, accommodating various logic levels and making it compatible with many modern circuits.

The MC74HC4852ADR2G is equipped with an inhibit input to simultaneously disable all channels, providing an additional layer of control that can be used for power-saving or safety purposes. The low "ON" resistance and high "OFF" isolation ensure that signals are passed through with high fidelity and minimal leakage between channels, which is critical for maintaining signal integrity in complex systems.

ON Semiconductor has packaged the MC74HC4852ADR2G in a space-saving SOIC-16 package, which is ideal for applications where board space is at a premium. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels. This characteristic is essential for preventing damage to sensitive components and for maintaining the reliability of the multiplexer/demultiplexer over time.

With its robust design and ON Semiconductor's commitment to quality, the MC74HC4852ADR2G is a reliable choice for engineers looking to implement a multiplexer/demultiplexer in their designs. Its wide operating temperature range from -55°C to +125°C ensures performance stability across various environmental conditions, making it suitable for industrial and automotive applications as well.

Whether you are designing a complex audio system, a precision measurement instrument, or a high-speed data interface, the MC74HC4852ADR2G offers the performance and reliability you need to build a superior product.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6558 $59.0220
210+ $0.5382 $113.0220
325+ $0.5212 $169.3900
445+ $0.5044 $224.4580
575+ $0.4876 $280.3700
770+ $0.4372 $336.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess