EN
  • EN
  • DE
  • IT

FSBH0F70ANY_F116

Part No FSBH0F70ANY_F116
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Description 700V Integrated Power Switch for 8Watt offline flyback converters, 100kHz, Brown In/Out Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 700 V
Case / Package DIP
Current 1.5 A
Height 3.811 mm
Length 10.16 mm
Max Duty Cycle 85 %
Max Operating Temperature 105 °C
Max Output Power 8 W
Max Power Dissipation 1.5 W
Max Supply Current 4 mA
Max Supply Voltage 30 V
Min Breakdown Voltage 700 V
Min Operating Temperature -40 °C
Min Supply Voltage 7 V
Mount Through Hole
Nominal Input Voltage 15 V
Nominal Supply Current 4 mA
Number of Outputs 1
Number of Pins 8
Radiation Hardening No
REACH SVHC No SVHC
Resistance 14 Ω
RoHS Compliant
Voltage 7 V
Weight 815.6 mg
Width 7.112 mm
Win Source Part Number 1136268-FSBH0F70ANY_F116
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSBH0F70ANY_F116 CAD Model

Description

The ON Semiconductor FSBH0F70ANY_F116 is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This innovative product is part of ON Semiconductor's Fairchild Power Switch (FPS) series, which has been engineered to provide optimized solutions for power supplies.

Key Features

  • Integrated Power Switch: The device includes a high-voltage power MOSFET and a current-mode PWM controller integrated into a single package. This integration helps to reduce component count, simplify circuit design, and enhance system reliability.
  • High Efficiency: With its advanced design, the FSBH0F70ANY_F116 ensures high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Burst Mode Operation: The IC offers a burst-mode operation that significantly reduces power consumption during light-load or standby conditions, contributing to energy savings and meeting various energy regulations.
  • Advanced Protection Features: The device comes with several built-in protection features, including overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), enhancing the safety and durability of the end application.
  • Wide Operating Frequency Range: It operates at a frequency range that can be adjusted externally, providing flexibility for designers to optimize the performance of their power supply designs.

Applications

The FSBH0F70ANY_F116 is ideal for a variety of applications where efficient power conversion is crucial. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for Notebooks and Mobile Devices
  • LED Lighting Drivers
  • Televisions and Monitors
  • Standby and Auxiliary Power Supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the FSBH0F70ANY_F116 is no exception. The product is manufactured to meet high standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications.

With its combination of integration, efficiency, and protection features, the FSBH0F70ANY_F116 from ON Semiconductor is an excellent choice for designers looking to create compact, energy-efficient power supply solutions.

You May Also Be Interested in

ATI
French Electronic Distributor since 1988
Need more? Email Us
MISCO
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
California Micro Devices Corp
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess