EN
  • EN
  • DE

VT254FQR-ADJ

Part No VT254FQR-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number VT254FQR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1198927-VT254FQR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT254FQR-ADJ CAD Model

Description

The VT254FQR-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed to cater to a wide range of applications requiring precise voltage control. This compact, high-efficiency component is ideal for portable devices, embedded systems, and various industrial applications where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The VT254FQR-ADJ provides users with the flexibility to adjust the output voltage to suit their specific requirements, making it a versatile choice for various circuits and applications.
  • High Efficiency: This regulator is engineered for optimal power conversion efficiency, which helps in reducing heat generation and prolonging battery life in portable applications.
  • Compact Design: Its small form factor is particularly beneficial for space-constrained designs, allowing for integration into tight spaces without compromising performance.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Thermal Protection: The VT254FQR-ADJ includes built-in thermal protection features to safeguard the device and the system under extreme operating conditions.
  • Low Dropout: The low dropout (LDO) capability of this regulator ensures stable operation even when the input voltage is close to the output voltage, enhancing the efficiency of the system.

Applications

The versatility of the VT254FQR-ADJ makes it suitable for a plethora of applications, including but not limited to:

  • Mobile Phones and Personal Electronics
  • Embedded Systems
  • Portable Gaming Devices
  • GPS Devices
  • Industrial Control Systems

In summary, Maxim Integrated's VT254FQR-ADJ voltage regulator is a highly adaptable component that combines efficiency, flexibility, and a compact design to meet the requirements of modern electronic systems. Whether you are developing a handheld device or an industrial control system, the VT254FQR-ADJ is engineered to deliver reliable performance in a variety of settings.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess