EN
  • EN
  • DE

SCNLVHC4851ADTR2G

Part No SCNLVHC4851ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 400OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 400Ohm
Channel-to-Channel Matching (ΔRon) 60Ohm (Max)
Voltage - Supply, Single (V+) 2V ~ 6V
Channel Capacitance (CS(off), CD(off)) 40pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893856-SCNLVHC4851ADTR2G
Ultra Librarian 3D Model Ultra Librarian SCNLVHC4851ADTR2G CAD Model

Description

The ON Semiconductor SCNLVHC4851ADTR2G is a high-performance, advanced-level shifting bus switch designed for signal routing and isolation in a wide range of applications. This component is part of the VHC series, which is known for its low-voltage operation and high-speed interfacing capabilities. The SCNLVHC4851ADTR2G is particularly suitable for multiplexing and demultiplexing signals, as well as for transferring data between different voltage domains within a system.

Key Features

  • Low-Voltage Operation: This device is optimized for 3.3V and 2.5V power supplies, making it ideal for low-voltage applications that require efficient power consumption.
  • High-Speed Data Transfer: With its quick switching capabilities, the SCNLVHC4851ADTR2G ensures rapid data transfer, which is essential for high-speed computing and communication systems.
  • Level Shifting: The device can shift logical signal levels to match the requirements of different components within a circuit, allowing for seamless integration of 3.3V and 5V systems.
  • Low On-Resistance: The switch features a low on-resistance, which minimizes signal distortion and ensures the integrity of the data being transferred.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The SCNLVHC4851ADTR2G is versatile and can be used in various applications, including:

  • Signal routing in multiplexed data paths
  • Bus isolation in computing systems
  • Level translation in multi-voltage systems
  • Networking and telecommunication equipment
  • Portable and battery-powered devices

Product Specifications

The SCNLVHC4851ADTR2G is offered in a TSSOP package, providing a compact footprint for space-constrained applications. It is also RoHS compliant, which ensures adherence to the latest environmental standards for electronic components.

Conclusion

ON Semiconductor's SCNLVHC4851ADTR2G is a robust, high-speed bus switch that delivers reliable performance for signal routing and level shifting. Its low-voltage operation, coupled with high-speed capabilities, makes it a valuable addition to any advanced electronic system requiring efficient and accurate data handling.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1548 $60.9288
14+ $8.3322 $116.6508
22+ $8.0723 $177.5906
30+ $7.8113 $234.3390
39+ $7.5514 $294.5046
52+ $6.7706 $352.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess