EN
  • EN
  • DE

MC14053BCL

Part No MC14053BCL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14053
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926077-MC14053BCL
Ultra Librarian 3D Model Ultra Librarian MC14053BCL CAD Model

Description

The ON Semiconductor MC14053BCL is a high-performance, triple 2-channel analog multiplexer/demultiplexer integrated circuit, designed to operate in a wide range of digital and analog applications. This versatile component is built using silicon gate CMOS technology, which ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits.

Key Features

  • Triple 2-Channel Multiplexer: The MC14053BCL features three separate 2-channel multiplexers, allowing for flexible routing of analog or digital signals within a circuit.
  • Analog/Digital Compatibility: This IC is designed to handle both analog signals up to 15Vpp and digital signals, providing a wide range of functionality in a single package.
  • Low ON Resistance: The device exhibits low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching and routing.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 3V to 18V, accommodating various power supply requirements and making it suitable for battery-operated devices as well.
  • Inherent Level Shifting: The MC14053BCL includes inherent level shifting, meaning that it can work with high-level analog voltage inputs without additional level-shifting components.
  • Low Power Consumption: Utilizing CMOS technology, the device consumes minimal power, which is critical for portable and energy-sensitive applications.

Applications

The MC14053BCL is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:

  • Signal gating
  • Data routing
  • Signal multiplexing in communication systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Sample and hold circuits
  • Remote sensing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14053BCL is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments.

For designers and engineers seeking a reliable multiplexer/demultiplexer IC that offers flexibility, low power consumption, and compatibility with a range of signal types, the ON Semiconductor MC14053BCL is an excellent choice.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2409 $58.3362
44+ $2.6592 $117.0048
68+ $2.5761 $175.1748
93+ $2.4930 $231.8490
120+ $2.4099 $289.1880
161+ $2.1605 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess