EN
  • EN
  • DE

MC74HC4060ADTR2G

Part No MC74HC4060ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 001518-MC74HC4060ADTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4060ADTR2G CAD Model

Description

Product Overview: MC74HC4060ADTR2G from ON Semiconductor

The MC74HC4060ADTR2G is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device belongs to the 74HC family and is a 14-stage binary ripple counter with an on-chip oscillator. Designed to operate with a wide supply voltage range, it is compatible with standard CMOS, NMOS, and TTL logic levels, making it a versatile choice for a variety of electronic applications.

Key Features

  • High-Speed Operation: The MC74HC4060ADTR2G is designed for high-speed operation, which is essential for applications requiring rapid signal processing and timing functions.
  • Wide Operating Voltage Range: It operates within a voltage range of 2V to 6V, accommodating different power supply levels and ensuring flexibility in various system designs.
  • Low Power Consumption: This device is characterized by low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Oscillator Configuration: The built-in oscillator is configurable with external resistors and capacitors, providing designers with the ability to set the desired oscillation frequency for their specific application needs.
  • Output Capability: The counter outputs can drive up to 10 LSTTL loads, which demonstrates its strong output capability and compatibility with other logic families.
  • Pin and Function Compatibility: The MC74HC4060ADTR2G offers pin and function compatibility with the standard 74HC4060, ensuring ease of integration into existing designs without the need for significant layout changes.

Applications

The versatility of the MC74HC4060ADTR2G makes it ideal for a wide range of applications, including:

  • Time Delay Circuits
  • Frequency Divider Circuits
  • Counter and Timer Functions in Microprocessor Systems
  • Sequential Logic Operations
  • Waveform Generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC74HC4060ADTR2G is no exception. It is manufactured under strict quality control measures to ensure reliability and performance consistency. This device is available in a TSSOP-16 package, which provides a compact footprint while still offering ease of handling and soldering during the assembly process.

With its robust feature set and ON Semiconductor's reputation for quality, the MC74HC4060ADTR2G is an excellent choice for designers looking for a reliable and flexible counter/oscillator solution.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5501 $52.2595
225+ $0.4514 $101.5650
345+ $0.4373 $150.8685
475+ $0.4232 $201.0200
615+ $0.4091 $251.5965
820+ $0.3668 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess