EN
  • EN
  • DE

MC74HC4060ADT

Part No MC74HC4060ADT
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 14-Stage Binary Ripple Counter With Oscillator | IC COUNTER 14STAGE BIN 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4060
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1219546-MC74HC4060ADT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4060ADT CAD Model

Description

ON Semiconductor MC74HC4060ADT Integrated Circuit

The ON Semiconductor MC74HC4060ADT is a high-performance integrated circuit that belongs to the 74HC series, designed to cater to the needs of complex digital systems. This particular model is a 14-stage binary ripple counter with an integrated oscillator, constructed to offer both reliability and precision in various applications such as time-delay circuits, frequency dividers, and counters in consumer electronics, automotive, and industrial markets.

Key Features

  • High-Speed Operation: The MC74HC4060ADT operates at high speeds, making it suitable for fast digital systems where quick signal processing is crucial.
  • Wide Operating Voltage Range: This device can function effectively within a voltage range of 2V to 6V, providing versatility for different power supply configurations.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation, which is ideal for battery-operated devices and energy-efficient designs.
  • Oscillator Configuration: The integrated oscillator is designed for a stable and accurate frequency output, which can be adjusted with external resistors and capacitors.
  • Output Capability: The counter outputs can drive 10 LSTTL loads, which is beneficial for interfacing with various logic families.
  • Standard Pin Configuration: The device comes in a TSSOP-16 package, which is compatible with standard PCB layouts and easy to integrate into existing designs.

Applications

The MC74HC4060ADT is suitable for a wide range of applications, including:

  • Timing circuits
  • Frequency counters
  • Time-delay generators
  • Precision oscillators
  • Sequential logic circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4060ADT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for products that require a stable and consistent performance over time. Whether used in commercial or industrial environments, this integrated circuit is built to withstand the challenges of everyday use.

Overall, the ON Semiconductor MC74HC4060ADT is a versatile and efficient solution for designers looking for a reliable counter/oscillator IC that combines functionality with performance.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6928 $51.9600
180+ $0.5685 $102.3300
275+ $0.5507 $151.4425
380+ $0.5330 $202.5400
490+ $0.5152 $252.4480
650+ $0.4619 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess