EN
  • EN
  • DE

MC74HC393ANG

Part No MC74HC393ANG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4STAGE 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 208011-MC74HC393ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC393ANG CAD Model

Description

ON Semiconductor MC74HC393ANG Dual Binary Counter

The MC74HC393ANG from ON Semiconductor is a high-performance, dual 4-stage binary counter integrated circuit, designed for use in a wide array of electronics applications where reliable and precise counting is required. This device is part of the HC family, which signifies a high-speed CMOS technology, offering the inherent advantages of CMOS—low power consumption, high noise immunity, and robust performance over a broad voltage range.

Key Features:

  • Technology: High-speed CMOS
  • Counter Type: Dual 4-stage binary counter
  • Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for battery-operated devices.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for easy integration with existing digital systems.
  • High Noise Immunity: Characteristic of CMOS devices, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: Typical low power characteristics of CMOS technology, making it ideal for power-sensitive applications.
  • Propagation Delay Time: Fast output response with a propagation delay time of approximately 13 ns at VCC = 5V, CL = 15pF, and TA = 25°C.
  • Package: Provided in a standard 14-pin DIP package, suitable for through-hole mounting, which facilitates easy assembly and prototyping.

Applications:

The MC74HC393ANG is versatile and can be used in various applications, including:

  • Time delay circuits
  • Frequency dividers
  • Counters and timers
  • Event counters in embedded systems
  • Sequential state machines
  • General-purpose digital logic circuits

With its combination of high-speed operation, low power consumption, and robust performance, the ON Semiconductor MC74HC393ANG is an excellent choice for designers looking to implement efficient counting solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0246 $61.4760
140+ $0.8408 $117.7120
215+ $0.8145 $175.1175
295+ $0.7882 $232.5190
380+ $0.7620 $289.5600
510+ $0.6831 $348.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess