EN
  • EN
  • DE

MC74HC245AFL1

Part No MC74HC245AFL1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V SOEIAJ-20 / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HC
Package Bulk
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC245AFL1,2156-MC74HC245AFL1
Standard Package 1
Win Source Part Number 992683-MC74HC245AFL1
Ultra Librarian 3D Model Ultra Librarian MC74HC245AFL1 CAD Model

Description

Product Overview: MC74HC245AFL1 by ON Semiconductor

The MC74HC245AFL1 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular device is an octal 3-state non-inverting bus transceiver that is part of the high-speed CMOS family. It is designed to be used in communication and control systems where bidirectional data flow is required.

Key Features

  • Logic Type: The MC74HC245AFL1 is an octal bus transceiver that features non-inverting 3-state outputs.
  • High-Speed CMOS Technology: This device is built using high-speed CMOS technology, ensuring fast switching times and low power consumption.
  • Operating Voltage Range: It has a wide operating voltage range of 2V to 6V, which makes it suitable for interfacing with both TTL and CMOS logic levels.
  • Drive Capability: The transceiver has the capability to drive up to 15 LSTTL loads, providing versatility in various applications.
  • Pin Configuration: It is available in a 20-lead SOIC package, which is compact and suitable for surface-mounted technology (SMT).

Applications

The MC74HC245AFL1 is commonly used in a variety of applications where a reliable and efficient bus transceiver is needed. These applications include:

  • Communication systems
  • Data transfer between different systems or components
  • Control systems
  • Microprocessor or microcontroller interfacing

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance. The MC74HC245AFL1 is no exception, offering high noise immunity and low power dissipation. It also features balanced propagation delays and output transition times, which are critical for maintaining signal integrity in high-speed data communications.

Environmental and Safety Compliance

The MC74HC245AFL1 complies with environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This commitment to environmental sustainability reflects ON Semiconductor's dedication to producing eco-friendly products without compromising on performance.

For designers and engineers looking for a robust and reliable bus transceiver solution, the MC74HC245AFL1 from ON Semiconductor offers the features and performance needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess