ON Semiconductor MC74HC125DR2G Quad Buffer/Line Driver
The MC74HC125DR2G is a high-performance, integrated circuit from ON Semiconductor, designed to function as a quad buffer/line driver with 3-state outputs. This device is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It is a versatile component that is well-suited for a wide range of digital applications where buffer or line driving capabilities are required.
The MC74HC125DR2G features four independent buffer circuits, which can be used to increase the driving power of a digital signal while maintaining a high level of signal integrity. Each buffer has a separate output enable input, which controls the 3-state output. When the output enable is held high, the output is in a high-impedance state, effectively disconnecting the output from the circuit. This allows for the connection of multiple outputs to a common bus line without the risk of damaging the outputs or causing undesirable signal interference.
This device is capable of driving 15 LSTTL loads and has a wide operating voltage range from 2V to 6V. The MC74HC125DR2G operates with a low power consumption and balanced propagation delays, making it an energy-efficient choice for modern electronic systems. Its high noise immunity and low quiescent current are also notable features that contribute to its robust performance in noisy environments.
The MC74HC125DR2G is available in an SOIC-14 package, which is a small outline package that is well-suited for applications where space is at a premium. The device's compact footprint and surface-mount form factor make it an excellent choice for use in densely populated PCBs. Furthermore, its operating temperature range of -55°C to 125°C ensures reliable operation in a variety of environmental conditions.
In summary, the ON Semiconductor MC74HC125DR2G is a high-quality quad buffer/line driver that offers excellent performance, low power consumption, and high noise immunity. Its 3-state outputs and independent output enable controls make it a flexible and reliable choice for digital systems requiring buffer and line driving capabilities.