EN
  • EN
  • DE

MAX2160EBG+T

Part No MAX2160EBG+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TUNER ISDB-T LOW IF WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 470MHz to 770MHz
Sensitivity -98dBm
Applications PDA's, Portable Audio/Video, Smartphones
Current - Receiving 44mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 47-WLP (3.175x3.175)
Win Source Part Number 073453-MAX2160EBG+T
Ultra Librarian 3D Model Ultra Librarian MAX2160EBG+T CAD Model

Description

Maxim Integrated MAX2160EBG+T Digital Terrestrial Tuner

The MAX2160EBG+T is a state-of-the-art digital terrestrial tuner from Maxim Integrated, designed to deliver exceptional performance for mobile TV applications. This advanced tuner is capable of receiving digital broadcasts in a variety of standards, including DVB-T, DVB-H, ISDB-T, and T-DMB, making it a versatile solution for a wide range of devices such as smartphones, tablets, personal media players, and automotive TV receivers.

One of the key features of the MAX2160EBG+T is its high level of integration. The tuner incorporates an RF-to-baseband receive path, including an LNA, RF variable-gain amplifiers, mixers, filters, and PLLs. This integration simplifies design and reduces external component count, leading to a more compact and cost-effective implementation. The device is packaged in a compact 5mm x 5mm, 40-pin TQFN package, which is ideal for space-constrained applications.

The MAX2160EBG+T is engineered to operate within the frequency range of 470MHz to 860MHz, covering UHF television band IV and V. It supports a fast channel scan and has a low-noise figure, which enhances sensitivity and improves the quality of the received signal. The device also features a wide dynamic range, which ensures reliable operation even in the presence of strong interfering signals.

Energy efficiency is another strong point of the MAX2160EBG+T. With its low power consumption, it is particularly suitable for battery-operated devices where power management is crucial. The tuner also supports a variety of power-saving modes, allowing further reduction of power usage when full performance is not required.

Developers will appreciate the I2C-compatible interface, which provides straightforward control over the tuner's functions. This interface, along with comprehensive support documentation and reference designs from Maxim Integrated, makes the integration process smooth and efficient.

In summary, the Maxim Integrated MAX2160EBG+T digital terrestrial tuner is an excellent choice for designers looking to incorporate a high-performance, energy-efficient TV tuner into their mobile and automotive entertainment systems. Its advanced features, coupled with the support and reliability of Maxim Integrated products, make it a leading solution in the digital broadcast receiver market.

You May Also Be Interested in

Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess