Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 124932-SY10E160JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E160JC CAD Model

Description

The SY10E160JC is a cutting-edge electronic component from Microchip Technology, specifically designed for high-speed applications that require the utmost in performance and reliability. This device is part of the SY10E series, which is known for its exceptional Emitter Coupled Logic (ECL) technology.

Key Features

  • High-Speed Operation: The SY10E160JC is capable of operating at high frequencies, making it suitable for the most demanding applications in telecommunications, computing, and data processing.
  • Quad Differential Receiver: This device includes four differential receivers, providing multiple channels for signal reception and enhancing overall data throughput.
  • 5V Power Supply: Designed to work optimally with a 5V power supply, the SY10E160JC is compatible with a wide range of industry-standard voltages, ensuring easy integration into various systems.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance even in extreme environmental conditions.
  • Package Type: The SY10E160JC comes in a standard JC 28-lead PLCC package, which is widely used in the industry and offers robustness for manufacturing and end-use applications.

Applications

The SY10E160JC is ideal for applications that require high-speed data reception and processing. These include but are not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automated test equipment
  • High-performance computing

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the SY10E160JC is no exception. Customers can expect robust performance and longevity, backed by Microchip's comprehensive technical support and documentation. Whether you're designing a new system or upgrading an existing one, the SY10E160JC offers the speed, reliability, and quality that professionals demand.

You May Also Be Interested in

Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
ECAD model for SN54S280J
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Need more? Email Us
ECAD model for SN54180J
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Lowest to $3.4899
ECAD model for SN74AS280N
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Need more? Email Us
ECAD model for SN74AS286DR
Texas Instruments
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for SN74AS286N
Texas Instruments
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for SN74LS280N
Quality Semiconductor
IC PARITY GEN/CHKER 9-BIT / Parity Generator 9-Bit
Need more? Email Us
ECAD model for QS74FCT280BTS1
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.0983
ECAD model for SN74180N
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Lowest to $2.1020
ECAD model for SN74F280BNS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention