EN
  • EN
  • DE

SN54S280J

Part No SN54S280J
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 54S280 9-BIT ODD/EVEN PARITY GEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669848-SN54S280J
Ultra Librarian 3D Model Ultra Librarian SN54S280J CAD Model

Description

The SN54S280J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular chip is a part of the 280 series, which is characterized by its fast speed and low power consumption, making it an ideal choice for designers and engineers looking to optimize their electronic systems.

Key Features

  • Logic Function: The SN54S280J serves as a Parity Generator/Checker, which is essential in digital systems for error detection and correction. It ensures data integrity during transmission by generating a parity bit for a given set of input data.
  • Package: This device is housed in a sturdy ceramic dual in-line package (CerDIP) with a 16-pin configuration, denoted by the "J" suffix in its part number. The CerDIP package provides excellent thermal stability and protects the chip against harsh environmental conditions.
  • Operating Temperature Range: The SN54S280J is designed to perform reliably over a broad temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications where extreme conditions are common.
  • Supply Voltage: It operates on a supply voltage that is compatible with standard TTL levels, ensuring easy integration with other TTL components in a digital circuit.
  • Speed: As part of the high-speed Schottky TTL family, the SN54S280J offers rapid switching characteristics, which is critical for high-speed computing and data processing tasks.

Applications

The SN54S280J is used across a wide range of applications due to its ability to provide error checking in data transmission systems. It is commonly found in:

  • Communication systems
  • Networking equipment
  • Computer systems
  • Industrial controls
  • Aerospace and defense electronics

Why Choose SN54S280J?

With Texas Instruments' reputation for manufacturing high-quality, durable, and reliable components, the SN54S280J is a preferred choice for engineers requiring a robust parity generator/checker. Its combination of speed, power efficiency, and broad operating temperature range ensures that it can meet the stringent requirements of the most critical systems, thus maintaining the integrity and reliability of digital data.

You May Also Be Interested in

ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.5542
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0726 $51.2178
8+ $14.0083 $112.0664
12+ $13.5706 $162.8472
16+ $13.1328 $210.1248
20+ $12.6950 $253.9000
27+ $11.3818 $307.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess